Capital Lighting, Inc. 2667NI Pendants-Glass Down 793575

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.8 Product Name: One Light Pendant UPC: 783927113816 Category: Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.8 Product Name: One Light Pendant UPC: 783927113816 Category: Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2667NI Pendants-Glass Down - 793575 - Capital Lighting, Inc.
Columbus, OH, USA
2667NI Pendants-Glass Down
793575
2667NI Pendants-Glass Down 793575
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.8 Product Name: One Light Pendant UPC: 783927113816 Category: Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 8.8
Product Name: One Light Pendant
UPC: 783927113816
Category: Pendants
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793575
Product Name 2667NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details