Capital Lighting, Inc. 6620NI Sconces-Single Candle 793569

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1 Product Name: One Light Wall Mount UPC: 783927110334 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1 Product Name: One Light Wall Mount UPC: 783927110334 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6620NI Sconces-Single Candle - 793569 - Capital Lighting, Inc.
Columbus, OH, USA
6620NI Sconces-Single Candle
793569
6620NI Sconces-Single Candle 793569
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1 Product Name: One Light Wall Mount UPC: 783927110334 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 1
Product Name: One Light Wall Mount
UPC: 783927110334
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793569
Product Name 6620NI Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details