Capital Lighting, Inc. 1713TZ Mid. Chandeliers-Candle 793562

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tannery Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 783927102858 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 84``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tannery Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 783927102858 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 84``

Suppliers

Company
Product
Description
Supplier Links
1713TZ Mid. Chandeliers-Candle - 793562 - Capital Lighting, Inc.
Columbus, OH, USA
1713TZ Mid. Chandeliers-Candle
793562
1713TZ Mid. Chandeliers-Candle 793562
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tannery Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 783927102858 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 84``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tannery Bronze
Weight: 13
Product Name: Six Light Chandelier
UPC: 783927102858
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 84``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793562
Product Name 1713TZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details