Capital Lighting, Inc. 2800TZ Foyer/Hall Lanterns-Open Frame 793533

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 4 Product Name: Two Light Foyer Chain Hung UPC: 783927110242 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 4 Product Name: Two Light Foyer Chain Hung UPC: 783927110242 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2800TZ Foyer/Hall Lanterns-Open Frame - 793533 - Capital Lighting, Inc.
Columbus, OH, USA
2800TZ Foyer/Hall Lanterns-Open Frame
793533
2800TZ Foyer/Hall Lanterns-Open Frame 793533
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 4 Product Name: Two Light Foyer Chain Hung UPC: 783927110242 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tannery Bronze
Weight: 4
Product Name: Two Light Foyer Chain Hung
UPC: 783927110242
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793533
Product Name 2800TZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details