Capital Lighting, Inc. 6323TZ Bathroom Fixtures-Three Lights 793532

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 4.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927114042 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 4.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927114042 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6323TZ Bathroom Fixtures-Three Lights - 793532 - Capital Lighting, Inc.
Columbus, OH, USA
6323TZ Bathroom Fixtures-Three Lights
793532
6323TZ Bathroom Fixtures-Three Lights 793532
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 4.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927114042 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tannery Bronze
Weight: 4.6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927114042
Category: Wall Mounted Bath Fixture
Glass: While Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793532
Product Name 6323TZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details