Capital Lighting, Inc. 2020TZ Mid. Chandeliers-Glass Up 793531

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927110112 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927110112 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
2020TZ Mid. Chandeliers-Glass Up - 793531 - Capital Lighting, Inc.
Columbus, OH, USA
2020TZ Mid. Chandeliers-Glass Up
793531
2020TZ Mid. Chandeliers-Glass Up 793531
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927110112 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Tannery Bronze
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927110112
Category: Chandeliers
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793531
Product Name 2020TZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details