Capital Lighting, Inc. 2771NI Mini Pendants-Rod 793529

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.4 Product Name: One Light Mini Pendant UPC: 783927113519 Category: Mini Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 70``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.4 Product Name: One Light Mini Pendant UPC: 783927113519 Category: Mini Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 70``

Suppliers

Company
Product
Description
Supplier Links
2771NI Mini Pendants-Rod - 793529 - Capital Lighting, Inc.
Columbus, OH, USA
2771NI Mini Pendants-Rod
793529
2771NI Mini Pendants-Rod 793529
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.4 Product Name: One Light Mini Pendant UPC: 783927113519 Category: Mini Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 70``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.4
Product Name: One Light Mini Pendant
UPC: 783927113519
Category: Mini Pendants
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Wire: 70``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793529
Product Name 2771NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details