Capital Lighting, Inc. 2520PB Large Chandeliers-Glass Shade 793510

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Brass Weight: 24 Product Name: Nine Light Chandelier UPC: 783927113540 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Brass Weight: 24 Product Name: Nine Light Chandelier UPC: 783927113540 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
2520PB Large Chandeliers-Glass Shade - 793510 - Capital Lighting, Inc.
Columbus, OH, USA
2520PB Large Chandeliers-Glass Shade
793510
2520PB Large Chandeliers-Glass Shade 793510
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Brass Weight: 24 Product Name: Nine Light Chandelier UPC: 783927113540 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 37.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Brass
Weight: 24
Product Name: Nine Light Chandelier
UPC: 783927113540
Category: Chandeliers
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793510
Product Name 2520PB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details