Capital Lighting, Inc. 2531NI Foyer/Hall Lanterns-Open Frame 793502

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Foyer Chain Hung UPC: 783927113588 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Foyer Chain Hung UPC: 783927113588 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

Suppliers

Company
Product
Description
Supplier Links
2531NI Foyer/Hall Lanterns-Open Frame - 793502 - Capital Lighting, Inc.
Columbus, OH, USA
2531NI Foyer/Hall Lanterns-Open Frame
793502
2531NI Foyer/Hall Lanterns-Open Frame 793502
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Foyer Chain Hung UPC: 783927113588 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Foyer Chain Hung
UPC: 783927113588
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 85``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793502
Product Name 2531NI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details