Capital Lighting, Inc. 9831OZ Exterior -Hanging 793498

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 13 Product Name: Four Light Outdoor Fixture UPC: 783927098397 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 13 Product Name: Four Light Outdoor Fixture UPC: 783927098397 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
9831OZ Exterior -Hanging - 793498 - Capital Lighting, Inc.
Columbus, OH, USA
9831OZ Exterior -Hanging
793498
9831OZ Exterior -Hanging 793498
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 13 Product Name: Four Light Outdoor Fixture UPC: 783927098397 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 30.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 13
Product Name: Four Light Outdoor Fixture
UPC: 783927098397
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793498
Product Name 9831OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details