Capital Lighting, Inc. 9676OZ Exterior -Wall Mount 793492

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927098380 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927098380 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9676OZ Exterior -Wall Mount - 793492 - Capital Lighting, Inc.
Columbus, OH, USA
9676OZ Exterior -Wall Mount
793492
9676OZ Exterior -Wall Mount 793492
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927098380 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 6
Product Name: Two Light Outdoor Fixture
UPC: 783927098380
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793492
Product Name 9676OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details