Capital Lighting, Inc. 9931OZ Exterior -Post/Pier Head 793479

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7 Product Name: Three Light Outdoor Fixture UPC: 783927098366 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7 Product Name: Three Light Outdoor Fixture UPC: 783927098366 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9931OZ Exterior -Post/Pier Head - 793479 - Capital Lighting, Inc.
Columbus, OH, USA
9931OZ Exterior -Post/Pier Head
793479
9931OZ Exterior -Post/Pier Head 793479
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7 Product Name: Three Light Outdoor Fixture UPC: 783927098366 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 7
Product Name: Three Light Outdoor Fixture
UPC: 783927098366
Category: Outdoor Post Lanterns
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793479
Product Name 9931OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details