Capital Lighting, Inc. 9709OZ Exterior -Wall Mount 793469

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014403 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014403 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9709OZ Exterior -Wall Mount - 793469 - Capital Lighting, Inc.
Columbus, OH, USA
9709OZ Exterior -Wall Mount
793469
9709OZ Exterior -Wall Mount 793469
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014403 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927014403
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793469
Product Name 9709OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details