Capital Lighting, Inc. 9708OZ Exterior -Wall Mount 793448

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014373 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014373 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9708OZ Exterior -Wall Mount - 793448 - Capital Lighting, Inc.
Columbus, OH, USA
9708OZ Exterior -Wall Mount
793448
9708OZ Exterior -Wall Mount 793448
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014373 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927014373
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793448
Product Name 9708OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details