Capital Lighting, Inc. 9707OZ Exterior -Wall Mount 793445

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014342 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014342 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9707OZ Exterior -Wall Mount - 793445 - Capital Lighting, Inc.
Columbus, OH, USA
9707OZ Exterior -Wall Mount
793445
9707OZ Exterior -Wall Mount 793445
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014342 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927014342
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793445
Product Name 9707OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details