Capital Lighting, Inc. 9704OZ Exterior -Wall Mount 793442

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Extension: 14 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Product Name: Four Light Outdoor Fixture UPC: 783927041935 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Extension: 14 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Product Name: Four Light Outdoor Fixture UPC: 783927041935 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9704OZ Exterior -Wall Mount - 793442 - Capital Lighting, Inc.
Columbus, OH, USA
9704OZ Exterior -Wall Mount
793442
9704OZ Exterior -Wall Mount 793442
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Extension: 14 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Product Name: Four Light Outdoor Fixture UPC: 783927041935 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Extension: 14
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Product Name: Four Light Outdoor Fixture
UPC: 783927041935
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793442
Product Name 9704OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details