Capital Lighting, Inc. 9023OB Exterior -Wall Mount 793427

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Brick Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927020848 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Brick Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927020848 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9023OB Exterior -Wall Mount - 793427 - Capital Lighting, Inc.
Columbus, OH, USA
9023OB Exterior -Wall Mount
793427
9023OB Exterior -Wall Mount 793427
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Brick Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927020848 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.50
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Brick
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927020848
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793427
Product Name 9023OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details