Capital Lighting, Inc. 9044OB Exterior -Wall Mount 793424

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Qty: 1 Wattage: 150 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927021708 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Qty: 1 Wattage: 150 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927021708 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9044OB Exterior -Wall Mount - 793424 - Capital Lighting, Inc.
Columbus, OH, USA
9044OB Exterior -Wall Mount
793424
9044OB Exterior -Wall Mount 793424
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Qty: 1 Wattage: 150 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927021708 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Bulb
Qty: 1
Wattage: 150
Finish: Olde Brick
Product Name: One Light Outdoor Fixture
UPC: 783927021708
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793424
Product Name 9044OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details