Capital Lighting, Inc. 7998PB Mid. Chandeliers-Glass Up 793421

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Extension: 9.5 Bulb Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 20 Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Extension: 9.5 Bulb Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 20 Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7998PB Mid. Chandeliers-Glass Up - 793421 - Capital Lighting, Inc.
Columbus, OH, USA
7998PB Mid. Chandeliers-Glass Up
793421
7998PB Mid. Chandeliers-Glass Up 793421
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Extension: 9.5 Bulb Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 20 Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Extension: 9.5
Bulb
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 20
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793421
Product Name 7998PB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details