Capital Lighting, Inc. 9022NI Exterior -Wall Mount 793401

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Outdoor Fixture UPC: 783927029551 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Outdoor Fixture UPC: 783927029551 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9022NI Exterior -Wall Mount - 793401 - Capital Lighting, Inc.
Columbus, OH, USA
9022NI Exterior -Wall Mount
793401
9022NI Exterior -Wall Mount 793401
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Outdoor Fixture UPC: 783927029551 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 9
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Outdoor Fixture
UPC: 783927029551
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793401
Product Name 9022NI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details