Capital Lighting, Inc. 7662PB Sconces-Double Candle 793394

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
7662PB Sconces-Double Candle - 793394 - Capital Lighting, Inc.
Columbus, OH, USA
7662PB Sconces-Double Candle
793394
7662PB Sconces-Double Candle 793394
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 19.00
Extension: 6.5
Bulb
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 8
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793394
Product Name 7662PB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details