Capital Lighting, Inc. 65144 Pendants-Bowl Style 793302

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 54.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bronze Weight: 60 Product Name: 12 Light Foyer Chain Hung UPC: 783927100700 Category: Foyer Chain Hung Shipped Via: Truck Safety Rating: cULP Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 54.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bronze Weight: 60 Product Name: 12 Light Foyer Chain Hung UPC: 783927100700 Category: Foyer Chain Hung Shipped Via: Truck Safety Rating: cULP Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
65144 Pendants-Bowl Style - 793302 - Capital Lighting, Inc.
Columbus, OH, USA
65144 Pendants-Bowl Style
793302
65144 Pendants-Bowl Style 793302
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 54.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bronze Weight: 60 Product Name: 12 Light Foyer Chain Hung UPC: 783927100700 Category: Foyer Chain Hung Shipped Via: Truck Safety Rating: cULP Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 54.50
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Bronze
Weight: 60
Product Name: 12 Light Foyer Chain Hung
UPC: 783927100700
Category: Foyer Chain Hung
Shipped Via: Truck
Safety Rating: cULP
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793302
Product Name 65144 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details