Capital Lighting, Inc. 8881TZ Flush Mounts-Bowl Style 793281

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927069427 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927069427 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8881TZ Flush Mounts-Bowl Style - 793281 - Capital Lighting, Inc.
Columbus, OH, USA
8881TZ Flush Mounts-Bowl Style
793281
8881TZ Flush Mounts-Bowl Style 793281
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927069427 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927069427
Category: Flush Mount Incandescent
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793281
Product Name 8881TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details