Capital Lighting, Inc. 6464NI Bathroom Fixtures-Four Lights 793265

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 10.5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Wall Mounted Bath Light UPC: 783927094030 Category: Wall Mounted Bath Fixture Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 10.5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Wall Mounted Bath Light UPC: 783927094030 Category: Wall Mounted Bath Fixture Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6464NI Bathroom Fixtures-Four Lights - 793265 - Capital Lighting, Inc.
Columbus, OH, USA
6464NI Bathroom Fixtures-Four Lights
793265
6464NI Bathroom Fixtures-Four Lights 793265
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 10.5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Wall Mounted Bath Light UPC: 783927094030 Category: Wall Mounted Bath Fixture Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 8.00
Extension: 10.5
Bulb
Type: Halogen
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927094030
Category: Wall Mounted Bath Fixture
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793265
Product Name 6464NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details