Capital Lighting, Inc. 6374OI Bathroom Fixtures-Four Lights 793251

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Iron Weight: 14 Product Name: Four Light Wall Mounted Bath Light UPC: 783927114103 Category: Wall Mounted Bath Fixture Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Iron Weight: 14 Product Name: Four Light Wall Mounted Bath Light UPC: 783927114103 Category: Wall Mounted Bath Fixture Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6374OI Bathroom Fixtures-Four Lights - 793251 - Capital Lighting, Inc.
Columbus, OH, USA
6374OI Bathroom Fixtures-Four Lights
793251
6374OI Bathroom Fixtures-Four Lights 793251
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Iron Weight: 14 Product Name: Four Light Wall Mounted Bath Light UPC: 783927114103 Category: Wall Mounted Bath Fixture Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 11.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Iron
Weight: 14
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927114103
Category: Wall Mounted Bath Fixture
Glass: Umbered Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793251
Product Name 6374OI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details