Capital Lighting, Inc. 7377586 Lamps-Floor Lamps 793248

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oxford Brass Product Name: Three Light Floor Lamp UPC: 038463945682 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oxford Brass Product Name: Three Light Floor Lamp UPC: 038463945682 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7377586 Lamps-Floor Lamps - 793248 - Capital Lighting, Inc.
Columbus, OH, USA
7377586 Lamps-Floor Lamps
793248
7377586 Lamps-Floor Lamps 793248
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oxford Brass Product Name: Three Light Floor Lamp UPC: 038463945682 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 61.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oxford Brass
Product Name: Three Light Floor Lamp
UPC: 038463945682
Category: Lamps Floor 6-Way
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793248
Product Name 7377586 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details