Capital Lighting, Inc. 6090NI Bathroom Fixtures-Three Lights 793244

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Length 4.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927098861 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Length 4.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927098861 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
6090NI Bathroom Fixtures-Three Lights - 793244 - Capital Lighting, Inc.
Columbus, OH, USA
6090NI Bathroom Fixtures-Three Lights
793244
6090NI Bathroom Fixtures-Three Lights 793244
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Length 4.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927098861 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Length 4.50
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927098861
Category: Wall Mounted Bath Fixture
Glass: Satin etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793244
Product Name 6090NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details