Capital Lighting, Inc. 2313TZG Large Chandeliers-Glass Shade 793236

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 38.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tannery Bronze Weight: 58 Product Name: Six Light Chandelier UPC: 783927108096 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 38.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tannery Bronze Weight: 58 Product Name: Six Light Chandelier UPC: 783927108096 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2313TZG Large Chandeliers-Glass Shade - 793236 - Capital Lighting, Inc.
Columbus, OH, USA
2313TZG Large Chandeliers-Glass Shade
793236
2313TZG Large Chandeliers-Glass Shade 793236
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 38.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tannery Bronze Weight: 58 Product Name: Six Light Chandelier UPC: 783927108096 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 43.25
Height: 38.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Tannery Bronze
Weight: 58
Product Name: Six Light Chandelier
UPC: 783927108096
Category: Chandeliers
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793236
Product Name 2313TZG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details