Capital Lighting, Inc. 2613TZG Pendants-Bowl Style 793233

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze Weight: 42 Product Name: Three Light Inverted Pendant UPC: 783927102889 Category: Inverted Pendant Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 86``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze Weight: 42 Product Name: Three Light Inverted Pendant UPC: 783927102889 Category: Inverted Pendant Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 86``

Suppliers

Company
Product
Description
Supplier Links
2613TZG Pendants-Bowl Style - 793233 - Capital Lighting, Inc.
Columbus, OH, USA
2613TZG Pendants-Bowl Style
793233
2613TZG Pendants-Bowl Style 793233
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze Weight: 42 Product Name: Three Light Inverted Pendant UPC: 783927102889 Category: Inverted Pendant Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 86``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Tannery Bronze
Weight: 42
Product Name: Three Light Inverted Pendant
UPC: 783927102889
Category: Inverted Pendant
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 86``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793233
Product Name 2613TZG Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details