Capital Lighting, Inc. 6513TZG Sconces-Pocket 793231

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 4 Product Name: Two Light Wall Fixture UPC: 783927109420 Category: Wall Fixtures Glass: Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 4 Product Name: Two Light Wall Fixture UPC: 783927109420 Category: Wall Fixtures Glass: Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6513TZG Sconces-Pocket - 793231 - Capital Lighting, Inc.
Columbus, OH, USA
6513TZG Sconces-Pocket
793231
6513TZG Sconces-Pocket 793231
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 4 Product Name: Two Light Wall Fixture UPC: 783927109420 Category: Wall Fixtures Glass: Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 5.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tannery Bronze
Weight: 4
Product Name: Two Light Wall Fixture
UPC: 783927109420
Category: Wall Fixtures
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793231
Product Name 6513TZG Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details