Capital Lighting, Inc. 2130RVN Large Chandeliers-Candle 793209

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 43.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Ravenna Weight: 45 Product Name: Six Light Chandelier UPC: 783927103909 Category: Chandelier Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 73``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 43.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Ravenna Weight: 45 Product Name: Six Light Chandelier UPC: 783927103909 Category: Chandelier Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 73``

Suppliers

Company
Product
Description
Supplier Links
2130RVN Large Chandeliers-Candle - 793209 - Capital Lighting, Inc.
Columbus, OH, USA
2130RVN Large Chandeliers-Candle
793209
2130RVN Large Chandeliers-Candle 793209
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 43.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Ravenna Weight: 45 Product Name: Six Light Chandelier UPC: 783927103909 Category: Chandelier Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 73``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 43.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Ravenna
Weight: 45
Product Name: Six Light Chandelier
UPC: 783927103909
Category: Chandelier
Shipped Via: Ups
Safety Rating: cUL
Chain: 72``
Wire: 73``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793209
Product Name 2130RVN Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details