PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze
Product Name: One Light Inverted Pendant
UPC: 783927100618
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 793194 |
| Product Name | 65134 Mini Pendants-Chain |
| Application | Residential |