Capital Lighting, Inc. 69017 Semi-Flush Mts.-Bowl Style 793135

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dore Bronze Product Name: Three Light Semi Flush UPC: 783927052498 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dore Bronze Product Name: Three Light Semi Flush UPC: 783927052498 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69017 Semi-Flush Mts.-Bowl Style - 793135 - Capital Lighting, Inc.
Columbus, OH, USA
69017 Semi-Flush Mts.-Bowl Style
793135
69017 Semi-Flush Mts.-Bowl Style 793135
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dore Bronze Product Name: Three Light Semi Flush UPC: 783927052498 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dore Bronze
Product Name: Three Light Semi Flush
UPC: 783927052498
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793135
Product Name 69017 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details