Capital Lighting, Inc. 65101 Island/Pool Table-3 Light Bar 793128

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Dore Bronze Product Name: Three Light Island Pendant UPC: 783927076265 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Dore Bronze Product Name: Three Light Island Pendant UPC: 783927076265 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65101 Island/Pool Table-3 Light Bar - 793128 - Capital Lighting, Inc.
Columbus, OH, USA
65101 Island/Pool Table-3 Light Bar
793128
65101 Island/Pool Table-3 Light Bar 793128
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Dore Bronze Product Name: Three Light Island Pendant UPC: 783927076265 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Dore Bronze
Product Name: Three Light Island Pendant
UPC: 783927076265
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793128
Product Name 65101 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details