Capital Lighting, Inc. 69018 Sconces-Pocket 793077

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 2.3 Product Name: Two Light Wall Fixture UPC: 783927093439 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ULPT
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 2.3 Product Name: Two Light Wall Fixture UPC: 783927093439 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ULPT

Suppliers

Company
Product
Description
Supplier Links
69018 Sconces-Pocket - 793077 - Capital Lighting, Inc.
Columbus, OH, USA
69018 Sconces-Pocket
793077
69018 Sconces-Pocket 793077
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 2.3 Product Name: Two Light Wall Fixture UPC: 783927093439 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ULPT

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 2.3
Product Name: Two Light Wall Fixture
UPC: 783927093439
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ULPT

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793077
Product Name 69018 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details