Capital Lighting, Inc. 69010 Semi-Flush Mts.-Bowl Style 793070

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dore Bronze Product Name: Two Light Semi Flush UPC: 783927043120 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dore Bronze Product Name: Two Light Semi Flush UPC: 783927043120 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69010 Semi-Flush Mts.-Bowl Style - 793070 - Capital Lighting, Inc.
Columbus, OH, USA
69010 Semi-Flush Mts.-Bowl Style
793070
69010 Semi-Flush Mts.-Bowl Style 793070
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dore Bronze Product Name: Two Light Semi Flush UPC: 783927043120 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dore Bronze
Product Name: Two Light Semi Flush
UPC: 783927043120
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793070
Product Name 69010 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details