Capital Lighting, Inc. 65069 Pendants-Glass Down 793069

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dore Bronze Product Name: Three Light Pendant UPC: 783927043274 Category: Pendants Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dore Bronze Product Name: Three Light Pendant UPC: 783927043274 Category: Pendants Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65069 Pendants-Glass Down - 793069 - Capital Lighting, Inc.
Columbus, OH, USA
65069 Pendants-Glass Down
793069
65069 Pendants-Glass Down 793069
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dore Bronze Product Name: Three Light Pendant UPC: 783927043274 Category: Pendants Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dore Bronze
Product Name: Three Light Pendant
UPC: 783927043274
Category: Pendants
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793069
Product Name 65069 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details