Capital Lighting, Inc. 69013 Semi-Flush Mts.-Bowl Style 793044

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dore Bronze Product Name: Two Light Semi Flush UPC: 783927043250 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dore Bronze Product Name: Two Light Semi Flush UPC: 783927043250 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69013 Semi-Flush Mts.-Bowl Style - 793044 - Capital Lighting, Inc.
Columbus, OH, USA
69013 Semi-Flush Mts.-Bowl Style
793044
69013 Semi-Flush Mts.-Bowl Style 793044
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dore Bronze Product Name: Two Light Semi Flush UPC: 783927043250 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dore Bronze
Product Name: Two Light Semi Flush
UPC: 783927043250
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793044
Product Name 69013 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details