Capital Lighting, Inc. 1320-165 Mini Pendants-Cable 792858

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
1320-165 Mini Pendants-Cable - 792858 - Capital Lighting, Inc.
Columbus, OH, USA
1320-165 Mini Pendants-Cable
792858
1320-165 Mini Pendants-Cable 792858
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792858
Product Name 1320-165 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details