Capital Lighting, Inc. 1330-665 Mini Pendants-Cable 792857

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
1330-665 Mini Pendants-Cable - 792857 - Capital Lighting, Inc.
Columbus, OH, USA
1330-665 Mini Pendants-Cable
792857
1330-665 Mini Pendants-Cable 792857
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.25
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792857
Product Name 1330-665 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details