PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.75
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Opal
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 792828 |
| Product Name | 1325-665 Mini Pendants-Cable |
| Application | Residential |