Capital Lighting, Inc. 1325-3465 Mini Pendants-Cable 792825

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.75 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.75 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Red

Suppliers

Company
Product
Description
Supplier Links
1325-3465 Mini Pendants-Cable - 792825 - Capital Lighting, Inc.
Columbus, OH, USA
1325-3465 Mini Pendants-Cable
792825
1325-3465 Mini Pendants-Cable 792825
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.75 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.75
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792825
Product Name 1325-3465 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details