Capital Lighting, Inc. 1325-1265 Mini Pendants-Cable 792820

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.75 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.75 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
1325-1265 Mini Pendants-Cable - 792820 - Capital Lighting, Inc.
Columbus, OH, USA
1325-1265 Mini Pendants-Cable
792820
1325-1265 Mini Pendants-Cable 792820
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.75 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.75
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792820
Product Name 1325-1265 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details