Capital Lighting, Inc. 882-65 Mini Pendants-Cable 792818

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Clear Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Clear Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
882-65 Mini Pendants-Cable - 792818 - Capital Lighting, Inc.
Columbus, OH, USA
882-65 Mini Pendants-Cable
792818
882-65 Mini Pendants-Cable 792818
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Clear Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel Clear
Product Name: One Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792818
Product Name 882-65 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details