Capital Lighting, Inc. 6435-5-95 Mid. Chandeliers-Glass Down 792689

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6435-5-95 Mid. Chandeliers-Glass Down - 792689 - Capital Lighting, Inc.
Columbus, OH, USA
6435-5-95 Mid. Chandeliers-Glass Down
792689
6435-5-95 Mid. Chandeliers-Glass Down 792689
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 19.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old World
Product Name: Five Light Nook
Category: Nook
Glass: Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792689
Product Name 6435-5-95 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details