Capital Lighting, Inc. 616-3-65 Mid. Chandeliers-Glass Down 792630

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Nook Category: Nook Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Nook Category: Nook Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
616-3-65 Mid. Chandeliers-Glass Down - 792630 - Capital Lighting, Inc.
Columbus, OH, USA
616-3-65 Mid. Chandeliers-Glass Down
792630
616-3-65 Mid. Chandeliers-Glass Down 792630
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Nook Category: Nook Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Nook
Category: Nook
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792630
Product Name 616-3-65 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details