Capital Lighting, Inc. 5436-1-65 Sconces-Single Candle 792603

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5436-1-65 Sconces-Single Candle - 792603 - Capital Lighting, Inc.
Columbus, OH, USA
5436-1-65 Sconces-Single Candle
792603
5436-1-65 Sconces-Single Candle 792603
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792603
Product Name 5436-1-65 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details