Capital Lighting, Inc. 5435-1-65 Sconces-Single Glass 792601

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5435-1-65 Sconces-Single Glass - 792601 - Capital Lighting, Inc.
Columbus, OH, USA
5435-1-65 Sconces-Single Glass
792601
5435-1-65 Sconces-Single Glass 792601
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792601
Product Name 5435-1-65 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details