Capital Lighting, Inc. 5435-2-65 Bathroom Fixtures-Two Lights 792600

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5435-2-65 Bathroom Fixtures-Two Lights - 792600 - Capital Lighting, Inc.
Columbus, OH, USA
5435-2-65 Bathroom Fixtures-Two Lights
792600
5435-2-65 Bathroom Fixtures-Two Lights 792600
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.75
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792600
Product Name 5435-2-65 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details