Capital Lighting, Inc. 621-3-65 Mid. Chandeliers-Glass Up 792307

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
621-3-65 Mid. Chandeliers-Glass Up - 792307 - Capital Lighting, Inc.
Columbus, OH, USA
621-3-65 Mid. Chandeliers-Glass Up
792307
621-3-65 Mid. Chandeliers-Glass Up 792307
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 33.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792307
Product Name 621-3-65 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details